Anatech Electronics, Inc. 425 MHz Wireless, RF Saw Filter AM425S459

Description
425 MHz Wireless, RF Saw Filter
Request a Quote
Description
425 MHz Wireless, RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
425 MHz Wireless, RF Saw Filter - AM425S459 - Anatech Electronics, Inc.
Garfield, NJ, United States
425 MHz Wireless, RF Saw Filter
AM425S459
425 MHz Wireless, RF Saw Filter AM425S459
425 MHz Wireless, RF Saw Filter

425 MHz Wireless, RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM425S459
Product Name 425 MHz Wireless, RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 425 MHz
Bandwidth 4000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5745 MHz Cavity Band Pass Filter - AB5745B743 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5745 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filters - AB3475B646 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3475 MHz
Bandwidth 25000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B630 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details
1870-1885 MHz Cavity Band Pass Filter - AB1877B790 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1877 MHz
Bandwidth 15000 kHz
View Details