Anatech Electronics, Inc. 422 MHz Wireless, RF Saw Filter AM422S451

Description
422 MHz Wireless, RF Saw Filter
Request a Quote
Description
422 MHz Wireless, RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
422 MHz Wireless, RF Saw Filter - AM422S451 - Anatech Electronics, Inc.
Garfield, NJ, United States
422 MHz Wireless, RF Saw Filter
AM422S451
422 MHz Wireless, RF Saw Filter AM422S451
422 MHz Wireless, RF Saw Filter

422 MHz Wireless, RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM422S451
Product Name 422 MHz Wireless, RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 422 MHz
Bandwidth 14000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2049B1115 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details
5767 MHz Cavity Band Pass Filter - AB5767B659 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5767 MHz
Bandwidth 20000 kHz
View Details
5900 MHz Cavity Band Pass Filter - AB5900B1312 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5900 MHz
Bandwidth 60000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B857 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 220000 kHz
View Details