Anatech Electronics, Inc. 413 MHz CDMA 450 D-Band, RF-Tx Saw Filter AM413S446

Description
413 MHz CDMA 450 D-Band, RF-Tx Saw Filter
Request a Quote
Description
413 MHz CDMA 450 D-Band, RF-Tx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
413 MHz CDMA 450 D-Band, RF-Tx Saw Filter - AM413S446 - Anatech Electronics, Inc.
Garfield, NJ, United States
413 MHz CDMA 450 D-Band, RF-Tx Saw Filter
AM413S446
413 MHz CDMA 450 D-Band, RF-Tx Saw Filter AM413S446
413 MHz CDMA 450 D-Band, RF-Tx Saw Filter

413 MHz CDMA 450 D-Band, RF-Tx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM413S446
Product Name 413 MHz CDMA 450 D-Band, RF-Tx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 414 MHz
Bandwidth 4300 kHz
Unlock Full Specs
to access all available technical data

Similar Products

225 MHz Cavity Band Pass Filter - AB225B1351 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 225 MHz
Bandwidth 30000 kHz
View Details
5320 MHz WiFi Cavity Filter - AB5320B753 - Anatech Electronics, Inc.
Specs
Fc 5320 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB2084B1125 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 34000 kHz
View Details
5757 MHz Cavity Band Pass Filter - AB5757B658 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5757 MHz
Bandwidth 20000 kHz
View Details