Anatech Electronics, Inc. 413 MHz Ceramic Band Pass Filter AM413B1697

Description
413 MHz Ceramic Band Pass Filter
Request a Quote
Description
413 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
413 MHz Ceramic Band Pass Filter - AM413B1697 - Anatech Electronics, Inc.
Garfield, NJ, United States
413 MHz Ceramic Band Pass Filter
AM413B1697
413 MHz Ceramic Band Pass Filter AM413B1697
413 MHz Ceramic Band Pass Filter

413 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM413B1697
Product Name 413 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 413 MHz
Bandwidth 2600 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3450 MHz Cavity Band Pass Filter - AB3450B1342 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3450 MHz
Bandwidth 80000 kHz
View Details
2350 Cavity Band Pass Filter with N-F connectors - AB2350B1160-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B1118 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 20000 kHz
View Details
11050 MHz Cavity Band Pass Filter - AB11050B1275 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11050 MHz
Bandwidth 900000 kHz
View Details