Anatech Electronics, Inc. 412 MHz CDMA 450 L-Band, RF-Tx Saw Filter AM412S444

Description
412 MHz CDMA 450 L-Band, RF-Tx Saw Filter
Request a Quote
Description
412 MHz CDMA 450 L-Band, RF-Tx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
412 MHz CDMA 450 L-Band, RF-Tx Saw Filter - AM412S444 - Anatech Electronics, Inc.
Garfield, NJ, United States
412 MHz CDMA 450 L-Band, RF-Tx Saw Filter
AM412S444
412 MHz CDMA 450 L-Band, RF-Tx Saw Filter AM412S444
412 MHz CDMA 450 L-Band, RF-Tx Saw Filter

412 MHz CDMA 450 L-Band, RF-Tx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM412S444
Product Name 412 MHz CDMA 450 L-Band, RF-Tx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 413 MHz
Bandwidth 4500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5200 MHz Cavity Band Pass Filter - AB5200B1276 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 100000 kHz
View Details
1730 MHz Cavity Band Pass Filter - AB1730B866 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1730 MHz
Bandwidth 32000 kHz
View Details
1850-1865 MHz Cavity Band Pass Filter with N-F connectors - AB1857B789-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1857 MHz
Bandwidth 15000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2042B620 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details