Anatech Electronics, Inc. 409 MHz Wireless, RF Saw Filter AM409S441

Description
409 MHz Wireless, RF Saw Filter
Request a Quote
Description
409 MHz Wireless, RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
409 MHz Wireless, RF Saw Filter - AM409S441 - Anatech Electronics, Inc.
Garfield, NJ, United States
409 MHz Wireless, RF Saw Filter
AM409S441
409 MHz Wireless, RF Saw Filter AM409S441
409 MHz Wireless, RF Saw Filter

409 MHz Wireless, RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM409S441
Product Name 409 MHz Wireless, RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 409 MHz
Bandwidth 4000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2140 MHz Band 1 downlink LTE Band Pass Filter - AB2140B987 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
1764 MHz Cavity Band Pass Filter - AB1764B816 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1746 MHz
Bandwidth 2000 kHz
View Details
2360-2370 MHz Cavity Filter - AB2365B998 - Anatech Electronics, Inc.
Specs
Fc 2365 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2345-2355 MHz Cavity Band Pass Filter - AB2350B1256 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 10000 kHz
View Details