Anatech Electronics, Inc. 4050 MHz Ceramic Band Pass Filter AM4050B1710

Description
4050 MHz Ceramic Band Pass Filter
Request a Quote
Description
4050 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4050 MHz Ceramic Band Pass Filter - AM4050B1710 - Anatech Electronics, Inc.
Garfield, NJ, United States
4050 MHz Ceramic Band Pass Filter
AM4050B1710
4050 MHz Ceramic Band Pass Filter AM4050B1710
4050 MHz Ceramic Band Pass Filter

4050 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM4050B1710
Product Name 4050 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 4050 MHz
Bandwidth 200000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2037B619 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B1124 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details
5570 MHz WiFi Cavity Filter - AB5570B554 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
1600-2500 MHz Cavity Band Pass Filter - AB2050B1211 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 900000 kHz
View Details