Anatech Electronics, Inc. 4050 MHz Ceramic Band Pass Filter AM4050B1474

Description
4050 MHz Ceramic Band Pass Filter
Request a Quote
Description
4050 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4050 MHz Ceramic Band Pass Filter - AM4050B1474 - Anatech Electronics, Inc.
Garfield, NJ, United States
4050 MHz Ceramic Band Pass Filter
AM4050B1474
4050 MHz Ceramic Band Pass Filter AM4050B1474
4050 MHz Ceramic Band Pass Filter

4050 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM4050B1474
Product Name 4050 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 4050 MHz
Bandwidth 300000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3750-4350 MHz Band Pass Filter - AB4050B898 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4050 MHz
Bandwidth 600000 kHz
View Details
3430 MHz Cavity Band Pass Filter - AB3430B839 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 5000 kHz
View Details
1865-1950 MHz Cavity Band Pass Filter - AB1907B1215 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1908 MHz
Bandwidth 85000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B629 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
View Details