Anatech Electronics, Inc. 4000 MHz Ceramic Band Pass Filter AM4000B1691

Description
4000 MHz Ceramic Band Pass Filter
Request a Quote
Description
4000 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4000 MHz Ceramic Band Pass Filter - AM4000B1691 - Anatech Electronics, Inc.
Garfield, NJ, United States
4000 MHz Ceramic Band Pass Filter
AM4000B1691
4000 MHz Ceramic Band Pass Filter AM4000B1691
4000 MHz Ceramic Band Pass Filter

4000 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM4000B1691
Product Name 4000 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 4000 MHz
Bandwidth 80000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1735-1760 MHz Cavity Band Pass Filter - AB1747B596 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 25000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B626 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2447B1091 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2447 MHz
Bandwidth 12000 kHz
View Details
4944 MHz Cavity Band Pass Filter - AB4944B966 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4944 MHz
Bandwidth 50000 kHz
View Details