Anatech Microwave Company Attenuators AM4000AT020-TNC-MF

Description
RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 2W TNC In-Line Module
Description
RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 2W TNC In-Line Module

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AM4000AT020-TNC-MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 2W TNC In-Line Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number AM4000AT020-TNC-MF
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o205003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Manually Variable Attenuators - NSA06A - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; Type N; SMA, N
View Details
60 dB Programmable Attenuator, 10 MHz - 13 GHz - RUDAT-13G-60 - Mini-Circuits
Specs
Insertion Loss 4.8 dB
Attenuation 0.0 to 60 dB
Package Type Connectorized
View Details