Anatech Electronics, Inc. 4.75 KHz Crystal Band Pass FIlter AM4.75CR199

Description
4.75 KHz Crystal Band Pass FIlter
Request a Quote
Description
4.75 KHz Crystal Band Pass FIlter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4.75 KHz Crystal Band Pass FIlter - AM4.75CR199 - Anatech Electronics, Inc.
Garfield, NJ, United States
4.75 KHz Crystal Band Pass FIlter
AM4.75CR199
4.75 KHz Crystal Band Pass FIlter AM4.75CR199
4.75 KHz Crystal Band Pass FIlter

4.75 KHz Crystal Band Pass FIlter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM4.75CR199
Product Name 4.75 KHz Crystal Band Pass FIlter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 0.0047 MHz
Bandwidth 0.1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1780 MHz Cavity Band Pass Filter - AB1780B912 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
5365 MHz WIFI Cavity Filter - AB5365B1301 - Anatech Electronics, Inc.
Specs
Fc 5365 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
1717-1827.5 MHz Cavity Band Pass Filter - AB1772B1033 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1772 MHz
Bandwidth 110500 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B639 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details