Anatech Electronics, Inc.
38.912 MHz Saw Filter
AM38S1076
Description
38.912 MHz Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
38.912 MHz Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM38S1076 |
|
Product Name
|
38.912 MHz Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
38.91 MHz
|
|
Bandwidth
|
2880 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1875 MHz
Bandwidth
24000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5600 MHz
Bandwidth
220000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1999 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3388 MHz
Bandwidth
12000 kHz
View Details