Anatech Electronics, Inc. 377 MHz Wireless, RF Saw Filter AM377S438

Description
377 MHz Wireless, RF Saw Filter
Request a Quote
Description
377 MHz Wireless, RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
377 MHz Wireless, RF Saw Filter - AM377S438 - Anatech Electronics, Inc.
Garfield, NJ, United States
377 MHz Wireless, RF Saw Filter
AM377S438
377 MHz Wireless, RF Saw Filter AM377S438
377 MHz Wireless, RF Saw Filter

377 MHz Wireless, RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM377S438
Product Name 377 MHz Wireless, RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 377 MHz
Bandwidth 4000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

380-385 MHz Cavity Band Pass Filter - AB382B941 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 382 MHz
Bandwidth 5000 kHz
View Details
2355 MHz Cavity Band Pass Filter - AB2355B1328 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2355 MHz
Bandwidth 20000 kHz
View Details
2350 MHz Cavity Band Pass - AB2350B890 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
2475.5 MHz Cavity Band Pass Filter - AB2475B691 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details