Anatech Electronics, Inc. 3700 MHz Ceramic Bandpass Filter AM3700B1396

Description
3700 MHz Ceramic Bandpass Filter
Request a Quote
Description
3700 MHz Ceramic Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3700 MHz Ceramic Bandpass Filter - AM3700B1396 - Anatech Electronics, Inc.
Garfield, NJ, United States
3700 MHz Ceramic Bandpass Filter
AM3700B1396
3700 MHz Ceramic Bandpass Filter AM3700B1396
3700 MHz Ceramic Bandpass Filter

3700 MHz Ceramic Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3700B1396
Product Name 3700 MHz Ceramic Bandpass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3700 MHz
Bandwidth 50000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5490-5590 MHz Cavity Band Pass Filter - AB5540B1166 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5540 MHz
Bandwidth 100000 kHz
View Details
2050.5 MHz Cavity Band Pass Filter - AB2050B698 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B551 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2300-2310 MHz Cavity Filter - AB2305B993 - Anatech Electronics, Inc.
Specs
Fc 2305 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details