Anatech Electronics, Inc. 3700 MHz Ceramic Band Pass Filter AM3700B1293

Description
3700 MHz Ceramic Band Pass Filter
Request a Quote
Description
3700 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3700 MHz Ceramic Band Pass Filter - AM3700B1293 - Anatech Electronics, Inc.
Garfield, NJ, United States
3700 MHz Ceramic Band Pass Filter
AM3700B1293
3700 MHz Ceramic Band Pass Filter AM3700B1293
3700 MHz Ceramic Band Pass Filter

3700 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3700B1293
Product Name 3700 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3700 MHz
Bandwidth 50000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2042.5 MHz Cavity Band Pass Filter - AB2042B685 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details
3475-4175 MHz Cavity Band Pass Filter - AB3825B1064 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3825 MHz
Bandwidth 700000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2458B631 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 34000 kHz
View Details
3.4-3.6GHz Cavity Band Pass - AB3500B510 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details