Anatech Electronics, Inc. 3700 MHz Ceramic Band Pass Filter AM3700B1290

Description
3700 MHz Ceramic Band Pass Filter
Request a Quote
Description
3700 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3700 MHz Ceramic Band Pass Filter - AM3700B1290 - Anatech Electronics, Inc.
Garfield, NJ, United States
3700 MHz Ceramic Band Pass Filter
AM3700B1290
3700 MHz Ceramic Band Pass Filter AM3700B1290
3700 MHz Ceramic Band Pass Filter

3700 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3700B1290
Product Name 3700 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3700 MHz
Bandwidth 50000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2350-2360 MHz Cavity Filter - AB2355B992 - Anatech Electronics, Inc.
Specs
Fc 2355 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1920 MHz LTE Frequency Band 1 Cavity Band Pass Filter - AB1920B991 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1920 MHz
Bandwidth 140000 kHz
View Details
2436.5 MHz Cavity Band Pass Filter with N(F)/N(M) connectors - AB2436B479-NFNM - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
3730-3770 MHz Cavity Band Pass Filter - AB3750B1063 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3750 MHz
Bandwidth 40000 kHz
View Details