Anatech Electronics, Inc. 3675 MHz Ceramic Band Pass Filter AM3675B1277

Description
3675 MHz Ceramic Band Pass Filter
Request a Quote
Description
3675 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3675 MHz Ceramic Band Pass Filter - AM3675B1277 - Anatech Electronics, Inc.
Garfield, NJ, United States
3675 MHz Ceramic Band Pass Filter
AM3675B1277
3675 MHz Ceramic Band Pass Filter AM3675B1277
3675 MHz Ceramic Band Pass Filter

3675 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3675B1277
Product Name 3675 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3675 MHz
Bandwidth 50000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1855-1880 MHz Cavity Band Pass Filter - AB1867B597 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1868 MHz
Bandwidth 25000 kHz
View Details
5825 MHz Cavity Band Pass Filter - AB5825B773 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5825 MHz
Bandwidth 10000 kHz
View Details
2470 MHz WiFi Cavity Band Pass Filter - AB2470B1164 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2470 MHz
Bandwidth 22000 kHz
View Details
1717-1827.5 MHz Cavity Band Pass Filter - AB1772B1033 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1772 MHz
Bandwidth 110500 kHz
View Details