Anatech Electronics, Inc. 3675 MHz Ceramic Band Pass Filter AM3675B1272

Description
3675 MHz Ceramic Band Pass Filter
Request a Quote
Description
3675 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3675 MHz Ceramic Band Pass Filter - AM3675B1272 - Anatech Electronics, Inc.
Garfield, NJ, United States
3675 MHz Ceramic Band Pass Filter
AM3675B1272
3675 MHz Ceramic Band Pass Filter AM3675B1272
3675 MHz Ceramic Band Pass Filter

3675 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3675B1272
Product Name 3675 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3675 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1.3 GHz Cavity Band Pass Filter - AB1300B468 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 15000 kHz
View Details
3730-3770 MHz Cavity Band Pass Filter - AB3750B1063 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3750 MHz
Bandwidth 40000 kHz
View Details
14100 MHz Cavity Band Pass Filter - AB14100B1150 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14100 MHz
Bandwidth 800000 kHz
View Details
2355 MHz Cavity Band Pass Filter - AB2355B1328 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2355 MHz
Bandwidth 20000 kHz
View Details