Anatech Electronics, Inc. 3665 MHz Ceramic Bandpass Filter for WLL AM3665B124

Description
3665 MHz Ceramic Bandpass Filter for WLL
Request a Quote
Description
3665 MHz Ceramic Bandpass Filter for WLL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3665 MHz Ceramic Bandpass Filter for WLL - AM3665B124 - Anatech Electronics, Inc.
Garfield, NJ, United States
3665 MHz Ceramic Bandpass Filter for WLL
AM3665B124
3665 MHz Ceramic Bandpass Filter for WLL AM3665B124
3665 MHz Ceramic Bandpass Filter for WLL

3665 MHz Ceramic Bandpass Filter for WLL

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3665B124
Product Name 3665 MHz Ceramic Bandpass Filter for WLL
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3665 MHz
Bandwidth 130000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5200 MHz Cavity Band Pass Filter - AB5200B739 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 40000 kHz
View Details
1625 MHz Cavity Band Pass Filter - AB1625B881 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1625 MHz
Bandwidth 24000 kHz
View Details
2302 MHz Cavity Band Pass Filter - AB2302B924 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2302 MHz
Bandwidth 22000 kHz
View Details
1870-1980 MHz Cavity Band Pass Filter - AB1925B1216 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1925 MHz
Bandwidth 110000 kHz
View Details