Anatech Electronics, Inc. 3600 MHz Ceramic Band Pass Filter AM3600B1652

Description
3600 MHz Ceramic Band Pass Filter
Request a Quote
Description
3600 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3600 MHz Ceramic Band Pass Filter - AM3600B1652 - Anatech Electronics, Inc.
Garfield, NJ, United States
3600 MHz Ceramic Band Pass Filter
AM3600B1652
3600 MHz Ceramic Band Pass Filter AM3600B1652
3600 MHz Ceramic Band Pass Filter

3600 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3600B1652
Product Name 3600 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3600 MHz
Bandwidth 400000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

13750 MHz Cavity Band Pass Filter - AB13750B1261 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13750 MHz
Bandwidth 1.54E7 kHz
View Details
2337.5 MHz Cavity Band Pass Filter - AB2337B1007 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2338 MHz
Bandwidth 19200 kHz
View Details
5200 MHz Cavity Band Pass Filter - AB5200B1276 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 100000 kHz
View Details
2596-2620 MHz Cavity Band Pass Filter - AB2608B506 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2608 MHz
Bandwidth 24000 kHz
View Details