Anatech Electronics, Inc. 3600 MHz Ceramic Band Pass Filter AM3600B1244

Description
3600 MHz Ceramic Band Pass Filter
Request a Quote
Description
3600 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3600 MHz Ceramic Band Pass Filter - AM3600B1244 - Anatech Electronics, Inc.
Garfield, NJ, United States
3600 MHz Ceramic Band Pass Filter
AM3600B1244
3600 MHz Ceramic Band Pass Filter AM3600B1244
3600 MHz Ceramic Band Pass Filter

3600 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3600B1244
Product Name 3600 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3600 MHz
Bandwidth 22000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2061B640 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
5830 MHz Cavity Band Pass Filter - AB5830B1029 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5830 MHz
Bandwidth 20000 kHz
View Details
14100 MHz Cavity Band Pass Filter - AB14100B1150 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14100 MHz
Bandwidth 800000 kHz
View Details