Anatech Electronics, Inc. 3500 MHz Ceramic Band Pass Filter AM3500B1490

Description
3500 MHz Ceramic Band Pass Filter
Request a Quote
Description
3500 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3500 MHz Ceramic Band Pass Filter - AM3500B1490 - Anatech Electronics, Inc.
Garfield, NJ, United States
3500 MHz Ceramic Band Pass Filter
AM3500B1490
3500 MHz Ceramic Band Pass Filter AM3500B1490
3500 MHz Ceramic Band Pass Filter

3500 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3500B1490
Product Name 3500 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3500 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1700-2155 MHz CavityBand Pass Filter - AB1927B1197 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1928 MHz
Bandwidth 455000 kHz
View Details
2412 MHz Cavity Band Pass Filter - AB2412B498 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 11000 kHz
View Details
1507.5 MHz Cavity Band Pass Filter - AB1507B1308 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1508 MHz
Bandwidth 18000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2447B1091 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2447 MHz
Bandwidth 12000 kHz
View Details