Anatech Electronics, Inc. 3500 MHz Ceramic Bandpass Filter AM3500B1113

Description
3500 MHz Ceramic Bandpass Filter
Request a Quote
Description
3500 MHz Ceramic Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3500 MHz Ceramic Bandpass Filter - AM3500B1113 - Anatech Electronics, Inc.
Garfield, NJ, United States
3500 MHz Ceramic Bandpass Filter
AM3500B1113
3500 MHz Ceramic Bandpass Filter AM3500B1113
3500 MHz Ceramic Bandpass Filter

3500 MHz Ceramic Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3500B1113
Product Name 3500 MHz Ceramic Bandpass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3500 MHz
Bandwidth 200000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1.3 GHz Cavity Band Pass Filter - AB1300B469 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2427B1087 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2427 MHz
Bandwidth 12000 kHz
View Details
1999 MHz Cavity Band Pass Filter - AB1999B692 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B1127 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 34000 kHz
View Details