Anatech Electronics, Inc. 3.5 GHz Monoblock Ceramic BPF AM3500B1094

Description
3.5 GHz Monoblock Ceramic BPF
Request a Quote
Description
3.5 GHz Monoblock Ceramic BPF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.5 GHz Monoblock Ceramic BPF - AM3500B1094 - Anatech Electronics, Inc.
Garfield, NJ, United States
3.5 GHz Monoblock Ceramic BPF
AM3500B1094
3.5 GHz Monoblock Ceramic BPF AM3500B1094
3.5 GHz Monoblock Ceramic BPF

3.5 GHz Monoblock Ceramic BPF

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3500B1094
Product Name 3.5 GHz Monoblock Ceramic BPF
Filter Design Ceramic Filter
Fc 3500 MHz
Bandwidth 240000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2350 Cavity Band Pass Filter - AB2350B1204 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 320000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B857 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 220000 kHz
View Details
2300-2400 MHz WiFi Cavity Band Pass Filter with TNC-F connectors - AB2350B490-TF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
2300-2310 MHz Cavity Filter - AB2305B993 - Anatech Electronics, Inc.
Specs
Fc 2305 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details