Anatech Electronics, Inc. 340 MHz Ceramic Band Pass Filter AM340B1294

Description
340 MHz Ceramic Band Pass Filter
Request a Quote
Description
340 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
340 MHz Ceramic Band Pass Filter - AM340B1294 - Anatech Electronics, Inc.
Garfield, NJ, United States
340 MHz Ceramic Band Pass Filter
AM340B1294
340 MHz Ceramic Band Pass Filter AM340B1294
340 MHz Ceramic Band Pass Filter

340 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM340B1294
Product Name 340 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 340 MHz
Bandwidth 6000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2037B619 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2475B632 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filters - AB3475B646 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3475 MHz
Bandwidth 25000 kHz
View Details
2466.5 MHz WiFi Cavity Band Pass Filter - AB2466B1269 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2466 MHz
Bandwidth 22000 kHz
View Details