Anatech Electronics, Inc. 3400 MHz Ceramic Band Pass Filter AM3400B998

Description
3400 MHz Ceramic Band Pass Filter
Request a Quote
Description
3400 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3400 MHz Ceramic Band Pass Filter - AM3400B998 - Anatech Electronics, Inc.
Garfield, NJ, United States
3400 MHz Ceramic Band Pass Filter
AM3400B998
3400 MHz Ceramic Band Pass Filter AM3400B998
3400 MHz Ceramic Band Pass Filter

3400 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3400B998
Product Name 3400 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3400 MHz
Bandwidth 200000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

L-Band Communications Cavity Band Pass Filter - AB1643B736 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1644 MHz
Bandwidth 20000 kHz
View Details
2370-2380 MHz Cavity Filter - AB2375B999 - Anatech Electronics, Inc.
Specs
Fc 2375 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B857 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 220000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B622 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details