Anatech Electronics, Inc. 3400 MHz Ceramic Band Pass Filter AM3400B1292

Description
3400 MHz Ceramic Band Pass Filter
Request a Quote
Description
3400 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3400 MHz Ceramic Band Pass Filter - AM3400B1292 - Anatech Electronics, Inc.
Garfield, NJ, United States
3400 MHz Ceramic Band Pass Filter
AM3400B1292
3400 MHz Ceramic Band Pass Filter AM3400B1292
3400 MHz Ceramic Band Pass Filter

3400 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3400B1292
Product Name 3400 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3400 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5245-5855MHz Cavity Band Pass Filter - AB5550B1208 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 610000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B551 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
WiFi Cavity Band Pass Filter - AB2350B489 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details
2350 MHz Cavity Bandpass Filter for Outdoor - AB2350B1160-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details