Anatech Electronics, Inc. 3394 MHz Ceramic Band Pass Filter AM3394B528

Description
3394 MHz Ceramic Band Pass Filter
Request a Quote
Description
3394 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3394 MHz Ceramic Band Pass Filter - AM3394B528 - Anatech Electronics, Inc.
Garfield, NJ, United States
3394 MHz Ceramic Band Pass Filter
AM3394B528
3394 MHz Ceramic Band Pass Filter AM3394B528
3394 MHz Ceramic Band Pass Filter

3394 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3394B528
Product Name 3394 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3394 MHz
Bandwidth 12000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5750 MHz Cavity Band Pass Filter - AB5750B770 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5750 MHz
Bandwidth 10000 kHz
View Details
2500-2570 MHz Cavity Band Pass Filter - AB2535B861 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2535 MHz
Bandwidth 70000 kHz
View Details
2300 MHz Cavity Band Pass Filter with N-F connectors - AB2300B1273-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2300 MHz
Bandwidth 200000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B1127 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 34000 kHz
View Details