Anatech Electronics, Inc. 335 MHz Wireless, RF Saw Filter AM335S436

Description
335 MHz Wireless, RF Saw Filter
Request a Quote
Description
335 MHz Wireless, RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
335 MHz Wireless, RF Saw Filter - AM335S436 - Anatech Electronics, Inc.
Garfield, NJ, United States
335 MHz Wireless, RF Saw Filter
AM335S436
335 MHz Wireless, RF Saw Filter AM335S436
335 MHz Wireless, RF Saw Filter

335 MHz Wireless, RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM335S436
Product Name 335 MHz Wireless, RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 336 MHz
Bandwidth 7000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2512.5 MHz Cavity Band Pass Filter - AB2512B1270 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2512 MHz
Bandwidth 50000 kHz
View Details
1870-1890 MHZ CAVITY BAND PASS FILTER - AB1880B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1880 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2350B489 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details
5550 MHz WiFi Cavity Filter - AB5550B542 - Anatech Electronics, Inc.
Specs
Fc 5550 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details