Anatech Electronics, Inc. 3320 MHz Ceramic Band Pass Filter AM3320B1558

Description
3320 MHz Ceramic Band Pass Filter
Request a Quote
Description
3320 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3320 MHz Ceramic Band Pass Filter - AM3320B1558 - Anatech Electronics, Inc.
Garfield, NJ, United States
3320 MHz Ceramic Band Pass Filter
AM3320B1558
3320 MHz Ceramic Band Pass Filter AM3320B1558
3320 MHz Ceramic Band Pass Filter

3320 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3320B1558
Product Name 3320 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3320 MHz
Bandwidth 240000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2073B625 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B1126 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 20000 kHz
View Details
3700 MHz Cavity Band Pass Filter - AB3700B590 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
View Details
2237 MHz WiFi Cavity Band Pass Filter - AB2237B923 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2237 MHz
Bandwidth 22000 kHz
View Details