Anatech Electronics, Inc. 325 MHz Wireless, RF Saw Filter AM325S433

Description
325 MHz Wireless, RF Saw Filter
Request a Quote
Description
325 MHz Wireless, RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
325 MHz Wireless, RF Saw Filter - AM325S433 - Anatech Electronics, Inc.
Garfield, NJ, United States
325 MHz Wireless, RF Saw Filter
AM325S433
325 MHz Wireless, RF Saw Filter AM325S433
325 MHz Wireless, RF Saw Filter

325 MHz Wireless, RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM325S433
Product Name 325 MHz Wireless, RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 325 MHz
Bandwidth 6600 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2365 MHz Cavity Band Pass Filter - AB2365B1340 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2365 MHz
Bandwidth 80000 kHz
View Details
2350 MHz Cavity Band Pass - AB2350B890 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
5480-5520 MHz Cavity Band Pass Filter - AB5500B853 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 40000 kHz
View Details
5490-5590 MHz Cavity Band Pass Filter - AB5540B1166 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5540 MHz
Bandwidth 100000 kHz
View Details