Anatech Electronics, Inc. 315 MHz Remote Control, RF Saw Filter AM315S429

Description
315 MHz Remote Control, RF Saw Filter
Request a Quote
Description
315 MHz Remote Control, RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
315 MHz Remote Control, RF Saw Filter - AM315S429 - Anatech Electronics, Inc.
Garfield, NJ, United States
315 MHz Remote Control, RF Saw Filter
AM315S429
315 MHz Remote Control, RF Saw Filter AM315S429
315 MHz Remote Control, RF Saw Filter

315 MHz Remote Control, RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM315S429
Product Name 315 MHz Remote Control, RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 315 MHz
Bandwidth 920 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4900 MHz Cavity Band Pass Filter - AB4900B501 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4900 MHz
Bandwidth 10000 kHz
View Details
4925 MHz Cavity Bandpass Filter - AB4925B1317-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details
5.8GHz Cavity Band Pass Filter - AB5800B527 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5800 MHz
Bandwidth 40000 kHz
View Details
1850-1865 MHz Cavity Band Pass Filter with N-F connectors - AB1857B789-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1857 MHz
Bandwidth 15000 kHz
View Details