Anatech Electronics, Inc. 3000 MHz Ceramic Band Pass Filter AM3000B1373

Description
3000 MHz Ceramic Band Pass Filter
Request a Quote
Description
3000 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3000 MHz Ceramic Band Pass Filter - AM3000B1373 - Anatech Electronics, Inc.
Garfield, NJ, United States
3000 MHz Ceramic Band Pass Filter
AM3000B1373
3000 MHz Ceramic Band Pass Filter AM3000B1373
3000 MHz Ceramic Band Pass Filter

3000 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3000B1373
Product Name 3000 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3000 MHz
Bandwidth 200000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5320 MHz WiFi Cavity Filter - AB5320B753 - Anatech Electronics, Inc.
Specs
Fc 5320 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
2037.5 MHz Cavity Band Pass Filter - AB2037B695 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details
5770 MHz Cavity Band Pass Filter - AB5775B771 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5775 MHz
Bandwidth 10000 kHz
View Details
5550 MHz Cavity Band Pass Filter - AB5505B732 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 40000 kHz
View Details