Anatech Electronics, Inc. 276.5 MHz Ceramic Band Pass Filter AM276B1419

Description
276.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
276.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
276.5 MHz Ceramic Band Pass Filter - AM276B1419 - Anatech Electronics, Inc.
Garfield, NJ, United States
276.5 MHz Ceramic Band Pass Filter
AM276B1419
276.5 MHz Ceramic Band Pass Filter AM276B1419
276.5 MHz Ceramic Band Pass Filter

276.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM276B1419
Product Name 276.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 276 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1820 MHz Cavity Band Pass Filter - AB1820B818 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1820 MHz
Bandwidth 2000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B1117 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B643 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
5570 MHz WiFi Cavity Filter - AB5570B566 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details