Anatech Electronics, Inc. 2700 MHz Ceramic Band Pass Filter AM2700B1214

Description
2700 MHz Ceramic Band Pass Filter
Request a Quote
Description
2700 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2700 MHz Ceramic Band Pass Filter - AM2700B1214 - Anatech Electronics, Inc.
Garfield, NJ, United States
2700 MHz Ceramic Band Pass Filter
AM2700B1214
2700 MHz Ceramic Band Pass Filter AM2700B1214
2700 MHz Ceramic Band Pass Filter

2700 MHz Ceramic Band Pass Filter

Supplier's Site
Ceramic Filters - AM2700B1214 - AM2700B1214 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Filters - AM2700B1214
AM2700B1214
Ceramic Filters - AM2700B1214 AM2700B1214
Manufacturer: Anatech Electronics Inc. Win Source Part Number: 862910-AM2700B1214 Features: 2.7GHz Center Band Pass Ceramic Filter 50Ohm 11-SMD Module Package: Tape & Box (TB) Package: 11-SMD Module Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0000

Manufacturer: Anatech Electronics Inc.
Win Source Part Number: 862910-AM2700B1214
Features: 2.7GHz Center Band Pass Ceramic Filter 50Ohm 11-SMD Module
Package: Tape & Box (TB)
Package: 11-SMD Module
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0000

Buy Now

Technical Specifications

  Anatech Electronics, Inc. Win Source Electronics
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number AM2700B1214 AM2700B1214
Product Name 2700 MHz Ceramic Band Pass Filter Ceramic Filters - AM2700B1214
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2700 MHz
Bandwidth 50000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5510 MHz WiFi Cavity Filter - AB5510B551 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2483.778 -2500.278 MHz Cavity Band Pass Filter - AB2492B1218 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 16500 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B1110 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2442B1090 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 12000 kHz
View Details