Anatech Electronics, Inc. 2575 MHz Ceramic Band Pass Filter AM2575B1437

Description
2575 MHz Ceramic Band Pass Filter
Request a Quote
Description
2575 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2575 MHz Ceramic Band Pass Filter - AM2575B1437 - Anatech Electronics, Inc.
Garfield, NJ, United States
2575 MHz Ceramic Band Pass Filter
AM2575B1437
2575 MHz Ceramic Band Pass Filter AM2575B1437
2575 MHz Ceramic Band Pass Filter

2575 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2575B1437
Product Name 2575 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2575 MHz
Bandwidth 30000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5075 MHz Cavity Band Pass Filter - AB5075B1318 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5075 MHz
Bandwidth 150000 kHz
View Details
1885-1985 MHz Cavity Band Pass Filter - AB1935B1217 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1935 MHz
Bandwidth 100000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B1111 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B1107 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 34000 kHz
View Details