Anatech Electronics, Inc. 2560 MHz Ceramic Band Pass Filter AM2560B1434

Description
2560 MHz Ceramic Band Pass Filter
Request a Quote
Description
2560 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2560 MHz Ceramic Band Pass Filter - AM2560B1434 - Anatech Electronics, Inc.
Garfield, NJ, United States
2560 MHz Ceramic Band Pass Filter
AM2560B1434
2560 MHz Ceramic Band Pass Filter AM2560B1434
2560 MHz Ceramic Band Pass Filter

2560 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2560B1434
Product Name 2560 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2560 MHz
Bandwidth 15000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2067.5 MHz Cavity Band Pass Filter - AB2067B700 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 20000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B551 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
4900 MHz Cavity Band Pass Filter - AB4900B501 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4900 MHz
Bandwidth 10000 kHz
View Details
19895-20005 MHz Cavity Band Pass Filter - AB19950B1070 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 19950 MHz
Bandwidth 110000 kHz
View Details