Anatech Electronics, Inc. 2535 MHz Ceramic Band Pass Filter AM2535B1407

Description
2535 MHz Ceramic Band Pass Filter
Request a Quote
Description
2535 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2535 MHz Ceramic Band Pass Filter - AM2535B1407 - Anatech Electronics, Inc.
Garfield, NJ, United States
2535 MHz Ceramic Band Pass Filter
AM2535B1407
2535 MHz Ceramic Band Pass Filter AM2535B1407
2535 MHz Ceramic Band Pass Filter

2535 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2535B1407
Product Name 2535 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2535 MHz
Bandwidth 70000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2061B623 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B639 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
2442 MHz Cavity Band Pass Filter - AB2442B1245 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 15000 kHz
View Details
2033.5 MHz Cavity Band Pass Filter - AB2033B684 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 12000 kHz
View Details