Anatech Electronics, Inc. 2535 MHz / 2655 MHz Ceramic Duplexer AM2535-2655D1009

Description
2535 MHz / 2655 MHz Ceramic Duplexer
Request a Quote
Description
2535 MHz / 2655 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2535 MHz / 2655 MHz Ceramic Duplexer - AM2535-2655D1009 - Anatech Electronics, Inc.
Garfield, NJ, United States
2535 MHz / 2655 MHz Ceramic Duplexer
AM2535-2655D1009
2535 MHz / 2655 MHz Ceramic Duplexer AM2535-2655D1009
2535 MHz / 2655 MHz Ceramic Duplexer

2535 MHz / 2655 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM2535-2655D1009
Product Name 2535 MHz / 2655 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

45-75 MHz / 100-512 MHz / 860-886 MHz / 904-926 MHz Quadplexer - AE60-306-873-915QP8358 - Anatech Electronics, Inc.
Specs
Device Type Quadplexer
Package Type Connectorized; SMA(F)
Connectors N/A
View Details
450-454.8 MHz 460-464.8 MHz Cavity Duplexer - AD452-462D218 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 19 dB
View Details
2300 MHz / 4600 MHz / 6900 MHz Triplexer - AD2300-4600-6900TR300 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.3000 dB
View Details
3100 MHz / 6200 MHz / 9300 MHz Triplexer - AD3100-6200-9300TR318 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.5000 dB
View Details