Anatech Electronics, Inc. 250 MHz Wireless, RF Saw Filter AM250S426

Description
250 MHz Wireless, RF Saw Filter
Request a Quote
Description
250 MHz Wireless, RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
250 MHz Wireless, RF Saw Filter - AM250S426 - Anatech Electronics, Inc.
Garfield, NJ, United States
250 MHz Wireless, RF Saw Filter
AM250S426
250 MHz Wireless, RF Saw Filter AM250S426
250 MHz Wireless, RF Saw Filter

250 MHz Wireless, RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM250S426
Product Name 250 MHz Wireless, RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 250 MHz
Bandwidth 5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5650-5750 MHz Cavity Band Pass Filter - AB5700B855 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5700 MHz
Bandwidth 100000 kHz
View Details
2422 MHz Cavity Band Pass Filter - AB2422B573 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 17000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1074 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details
1850-1865 MHz Cavity Band Pass Filter - AB1857B789 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1857 MHz
Bandwidth 15000 kHz
View Details