Anatech Electronics, Inc. 2498.5 MHz Ceramic Band Pass Filter AM2498B1248

Description
2498.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
2498.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2498.5 MHz Ceramic Band Pass Filter - AM2498B1248 - Anatech Electronics, Inc.
Garfield, NJ, United States
2498.5 MHz Ceramic Band Pass Filter
AM2498B1248
2498.5 MHz Ceramic Band Pass Filter AM2498B1248
2498.5 MHz Ceramic Band Pass Filter

2498.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2498B1248
Product Name 2498.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2498 MHz
Bandwidth 110000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2042B1113 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 34000 kHz
View Details
5550 MHz WiFi Cavity Filter - AB5550B542 - Anatech Electronics, Inc.
Specs
Fc 5550 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
5470 MHz Cavity Band Pass Filter - AB5470B1060 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5470 MHz
Bandwidth 20000 kHz
View Details
225 MHz Cavity Band Pass Filter - AB225B1351 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 225 MHz
Bandwidth 30000 kHz
View Details