Anatech Electronics, Inc. 2491.75 MHz Ceramic Band Pass Filter AM2492B388

Description
2491.75 MHz Ceramic Band Pass Filter
Request a Quote
Description
2491.75 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2491.75 MHz Ceramic Band Pass Filter - AM2492B388 - Anatech Electronics, Inc.
Garfield, NJ, United States
2491.75 MHz Ceramic Band Pass Filter
AM2492B388
2491.75 MHz Ceramic Band Pass Filter AM2492B388
2491.75 MHz Ceramic Band Pass Filter

2491.75 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2492B388
Product Name 2491.75 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2492 MHz
Bandwidth 8250 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1415 MHz Cavity Band Pass Filter - AB1415B1304 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1415 MHz
Bandwidth 40000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B642 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B1114 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2475B1134 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details