Anatech Electronics, Inc. 2437 MHz Ceramic Band Pass Filter AM2437B537

Description
2437 MHz Ceramic Band Pass Filter
Request a Quote
Description
2437 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2437 MHz Ceramic Band Pass Filter - AM2437B537 - Anatech Electronics, Inc.
Garfield, NJ, United States
2437 MHz Ceramic Band Pass Filter
AM2437B537
2437 MHz Ceramic Band Pass Filter AM2437B537
2437 MHz Ceramic Band Pass Filter

2437 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2437B537
Product Name 2437 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2437 MHz
Bandwidth 50000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

10250 MHz Cavity Band Pass Filter - AB10250B1083 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10250 MHz
Bandwidth 700000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1279 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B468 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 15000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B467 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 12000 kHz
View Details