Anatech Electronics, Inc. 2404-2450 MHz Ceramic Duplexer AM2404-2450D1059

Description
2404-2450 MHz Ceramic Duplexer
Request a Quote
Description
2404-2450 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2404-2450 MHz Ceramic Duplexer - AM2404-2450D1059 - Anatech Electronics, Inc.
Garfield, NJ, United States
2404-2450 MHz Ceramic Duplexer
AM2404-2450D1059
2404-2450 MHz Ceramic Duplexer AM2404-2450D1059
2404-2450 MHz Ceramic Duplexer

2404-2450 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM2404-2450D1059
Product Name 2404-2450 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1445 / 1493 MHz Cavity Duplexer - AE1445-1493DB5449 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Return Loss 18 dB
View Details
461.775 MHz / 466.775 MHz Cavity Duplexer - AE461-466DB5496 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.3 to 1.6 dB
Return Loss 14 dB
View Details
1227.6 MHz / 1278.75 MHz / 1575.42 MHz Ceramic Triplexer - AE1227-1278-1575CT6550 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 3.7 dB
View Details
DC-4300 / 4700-9000 MHz Diplexer - AE4300-4700DB5452 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details