Anatech Electronics, Inc. 2400 MHz Ceramic Band Pass Filter AM2400B1639

Description
2400 MHz Ceramic Band Pass Filter
Request a Quote
Description
2400 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2400 MHz Ceramic Band Pass Filter - AM2400B1639 - Anatech Electronics, Inc.
Garfield, NJ, United States
2400 MHz Ceramic Band Pass Filter
AM2400B1639
2400 MHz Ceramic Band Pass Filter AM2400B1639
2400 MHz Ceramic Band Pass Filter

2400 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2400B1639
Product Name 2400 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2400 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5470 MHz Cavity Band Pass Filter - AB5470B1060 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5470 MHz
Bandwidth 20000 kHz
View Details
2.495-2.690 GHz Cavity Bandpass with N-F Connectors - AB2592B763-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2592 MHz
Bandwidth 195000 kHz
View Details
5650-5835 MHz Cavity Band Pass Filter - AB5742B1167 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5742 MHz
Bandwidth 185000 kHz
View Details
5550 MHz WiFi Cavity Filter - AB5550B542 - Anatech Electronics, Inc.
Specs
Fc 5550 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details