Anatech Electronics, Inc. 2400 MHz Ceramic Band Pass Filter AM2400B1068

Description
2400 MHz Ceramic Band Pass Filter
Request a Quote
Description
2400 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2400 MHz Ceramic Band Pass Filter - AM2400B1068 - Anatech Electronics, Inc.
Garfield, NJ, United States
2400 MHz Ceramic Band Pass Filter
AM2400B1068
2400 MHz Ceramic Band Pass Filter AM2400B1068
2400 MHz Ceramic Band Pass Filter

2400 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2400B1068
Product Name 2400 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2400 MHz
Bandwidth 200000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2350 Cavity Band Pass Filter - AB2350B1204 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 320000 kHz
View Details
5650-5835 MHz Cavity Band Pass Filter - AB5742B1170 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5742 MHz
Bandwidth 185000 kHz
View Details
2312.5 MHz Cavity Band Pass Filter - AB2312B1006 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2312 MHz
Bandwidth 19200 kHz
View Details
900-1650 MHz Cavity Band Pass Filter - AB1275B1338 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1275 MHz
Bandwidth 750000 kHz
View Details