Anatech Electronics, Inc. 2355 MHz / 2130 MHz Connectorized Ceramic Duplexer AM2355-2130D1178-C

Description
2355 MHz / 2130 MHz Connectorized Ceramic Duplexer
Request a Quote
Description
2355 MHz / 2130 MHz Connectorized Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2355 MHz / 2130 MHz Connectorized Ceramic Duplexer - AM2355-2130D1178-C - Anatech Electronics, Inc.
Garfield, NJ, United States
2355 MHz / 2130 MHz Connectorized Ceramic Duplexer
AM2355-2130D1178-C
2355 MHz / 2130 MHz Connectorized Ceramic Duplexer AM2355-2130D1178-C
2355 MHz / 2130 MHz Connectorized Ceramic Duplexer

2355 MHz / 2130 MHz Connectorized Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM2355-2130D1178-C
Product Name 2355 MHz / 2130 MHz Connectorized Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Multiband Multiplexer - AE435-950-2450-5500MP1025 - Anatech Electronics, Inc.
Specs
Device Type Multiplexer
Package Type Connectorized
Connectors SMA; SMA (F)
View Details
450 MHz, Block C/H/I, Duplexer - AD462-452D328 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 15 dB
View Details
5.755-5.77 5 GHz, 5.795-5.81 5 GHz cavity duplexer - AD5765-5805D265S - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 15 dB
View Details
5-65/85-1002 MHz LC Diplexer - AE65-85DB5389 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1.6 dB
Return Loss 12 dB
View Details