Anatech Electronics, Inc. 2350 MHz Ceramic Band Pass Filter AM2350B1228

Description
2350 MHz Ceramic Band Pass Filter
Request a Quote
Description
2350 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2350 MHz Ceramic Band Pass Filter - AM2350B1228 - Anatech Electronics, Inc.
Garfield, NJ, United States
2350 MHz Ceramic Band Pass Filter
AM2350B1228
2350 MHz Ceramic Band Pass Filter AM2350B1228
2350 MHz Ceramic Band Pass Filter

2350 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2350B1228
Product Name 2350 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2350 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2500 MHz Cavity Band Pass Filter - AB2500B1073 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 1.00E6 kHz
View Details
5470 MHz Cavity Band Pass Filter - AB5470B1060 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5470 MHz
Bandwidth 20000 kHz
View Details
5590 MHz WiFi Cavity Filter - AB5590B567 - Anatech Electronics, Inc.
Specs
Fc 5590 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
5344 MHz Cavity Band Pass Filter - AB5344B870 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5344 MHz
Bandwidth 480000 kHz
View Details