Anatech Electronics, Inc. 2310-2315 MHz, 2355-2360 MHz Ceramic Duplexer AM2312-2357D1019

Description
2310 - 2315 MHz, 2355 - 2360 MHz Ceramic Duplexer for S Band applications
Request a Quote
Description
2310 - 2315 MHz, 2355 - 2360 MHz Ceramic Duplexer for S Band applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2310-2315 MHz, 2355-2360 MHz Ceramic Duplexer - AM2312-2357D1019 - Anatech Electronics, Inc.
Garfield, NJ, United States
2310-2315 MHz, 2355-2360 MHz Ceramic Duplexer
AM2312-2357D1019
2310-2315 MHz, 2355-2360 MHz Ceramic Duplexer AM2312-2357D1019
2310 - 2315 MHz, 2355 - 2360 MHz Ceramic Duplexer for S Band applications

2310 - 2315 MHz, 2355 - 2360 MHz Ceramic Duplexer for S Band applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM2312-2357D1019
Product Name 2310-2315 MHz, 2355-2360 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

2200-2500 MHz / 4400-7500 MHz Diplexer - AE2500-4400DP5439 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss -6 dB
View Details
880-915 / 925-960 MHz LTE Frequency Band 8 Cavity Duplexer - AD897-942D437 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
3300 MHz / 6600 MHz / 9900 MHz Triplexer - AD3300-6600-9900TR306 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.5000 dB
View Details
1710-1785 / 1805-1880 MHz Duplexer - AE1747-1845DB5455 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
Return Loss 18 dB
View Details