Anatech Electronics, Inc. 2310 MHz Ceramic Band Pass Filter AM2310B1406

Description
2310 MHz Ceramic Band Pass Filter
Request a Quote
Description
2310 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2310 MHz Ceramic Band Pass Filter - AM2310B1406 - Anatech Electronics, Inc.
Garfield, NJ, United States
2310 MHz Ceramic Band Pass Filter
AM2310B1406
2310 MHz Ceramic Band Pass Filter AM2310B1406
2310 MHz Ceramic Band Pass Filter

2310 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2310B1406
Product Name 2310 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2310 MHz
Bandwidth 10000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

15.285 GHz Cavity Band Pass Filter - AB15285B677 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 15285 MHz
Bandwidth 120000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B626 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B1128 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details
3430 MHz Cavity Band Pass Filter - AB3430B839 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 5000 kHz
View Details